Parallel 16M NOR Flash 2M X 8, 5V, TSOP
FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 55ns 48-TSOP I
Category: IT infrastructure Memory
Win Source Part Number: 1453975-AS29CF160B-5
Manufacturer: Alliance Memory, Inc.
IC FLASH 16MBIT PAR 48TSOP I
IC FLASH 16MBIT PAR 48TSOP I
FLASH - NOR Memory IC 16Mbit Parallel 55 ns 48-TSOP I
| RS Components, Ltd. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 665392 | 1450-AS29CF160B-55TIN-ND | 1453975-AS29CF160B-55TIN | AS29CF160B-55TIN | AS29CF160B-55TIN | AS29CF160B-55TIN |
| Product Name | Flash Memory | Memory | IT infrastructure Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Density | 128000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Package Type | TSOP | "48-TFSOP (0.724"", 18.40mm Width)" | 48-TSOP I | 48-TFSOP (0.724\", 18.40mm Width) | ||
| Pins | 48 |