Category: IT infrastructure Memory
Win Source Part Number: 1453892-AS29CF010-55
Manufacturer: Alliance Memory, Inc.
FLASH - NOR Memory IC 1Mb (128K x 8) Parallel 55ns 32-PLCC (13.97x11.43)
Parallel 1M NOR Flash, 128k x 8, 5V
IC FLSH 1MBIT PARALLEL 32PLCC
FLASH - NOR Memory IC 1Mbit Parallel 55 ns 32-PLCC (13.97x11.43)
IC FLSH 1MBIT PARALLEL 32PLCC
| Win Source Electronics | DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1453892-AS29CF010-55CCIN | 1450-AS29CF010-55CCIN-ND | 665387 | AS29CF010-55CCIN | AS29CF010-55CCIN | AS29CF010-55CCIN |
| Product Name | IT infrastructure Memory | Memory | Flash Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 1000 kbits | 8000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Package Type | PLCC; 32-LCC (J-Lead) | PLCC | 32-LCC (J-Lead) |