PSRAM (Pseudo SRAM) Memory IC 16Mb (1M x 16) Parallel 70ns 48-FBGA (6x7)
Category: DRAM
Win Source Part Number: 1447356-AS1C1M16P-70
Manufacturer: Alliance Memory, Inc.
IC PSRAM 16MBIT PARALLEL 48FBGA Product overview: AS1C1M16P-70BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS1C1M16P-70BIN can be used for catalog matching and distributor lookup.
IC PSRAM 16MBIT PARALLEL 48FBGA
IC PSRAM 16MBIT PARALLEL 48FBGA
PSRAM (Pseudo SRAM) Memory IC 16Mbit Parallel 70 ns 48-FBGA (6x7)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1450-1476-ND | 1447356-AS1C1M16P-70BIN | 774-AS1C1M16P-70BIN | AS1C1M16P-70BIN | AS1C1M16P-70BIN | AS1C1M16P-70BIN |
| Product Name | Memory | DRAM | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | PSRAM | Volatile; SRAM Chip | Volatile; SRAM Chip | PSRAM; SRAM Chip | PSRAM; SRAM Chip | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | ||
| Package Type | 48-VFBGA | BGA; Tray | BGA | BGA; 48-VFBGA | ||
| Supply Voltage | 2.6V ~ 3.3V | -3.3V; 3.3V; 2.6V ~ 3.3V | 3.3V; 2.6V ~ 3.3V | 3.3V; 2.6V ~ 3.3V |