Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 911316-ALC4020
Operating Temperature Range: 150°C (TA)
Features: Magnet Neodymium Iron Boron (NdFeB) N40SH 0.16" Dia x 0.08" H (4.0mm x 2.0mm)
Package: Bulk
Categories: Sensors
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
HTSUS: 8505.11.0070
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 911316-ALC4020 |
| Product Name | Unclassified - ALC4020 |