Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 860870-ALC221
Features: Magnet Ceramic C5 6.120" Dia x 0.700" H (155.45mm x 17.78mm)
Package: Bulk
Categories: Sensors
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
HTSUS: 8505.11.0030
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 860870-ALC221 |
| Product Name | Unclassified - ALC221 |