Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 911314-ALC113
Features: Magnet Ceramic C5 5.250" Dia x 0.550" H (133.35mm x 13.97mm)
Package: Bulk
Categories: Sensors
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
HTSUS: 8505.11.0030
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 911314-ALC113 |
| Product Name | Unclassified - ALC113 |