Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 860869-ALC10060
Operating Temperature Range: 250°C (TA)
Features: Magnet Samarium Cobalt (SmCo5) S22 0.394" Dia x 0.236" H (10.00mm x 6.00mm)
Package: Bulk
Categories: Sensors
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
HTSUS: 8505.11.0050
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 860869-ALC10060 |
| Product Name | Unclassified - ALC10060 |