VPL Low Inertia Motors, 480V AC, 130mm Bolt Circle Frame Size, 4 (Four) Magnet Stacks, E Winding, 3300-3900 RPM Rated Speed, 18 bit Single-turn Digital High Resolution Encoder, Keyless Shaft, Single SpeedTec Din Connector, 24V DC Holding Brake, , IP66 Shaft Seal Fitted
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | AC Motors |
| Product Number | VPL-B1304E-CK14AS |
| Product Name | Low Inertia Motors |
| Shaft Speed | 3500 rpm |