VPL Low Inertia Motors, 240V AC, 63mm Bolt Circle Frame Size, 1 (One) Magnet Stack, M Winding, 6700 RPM Rated Speed, 18 bit Single-turn and 12 bit Multi-turn Digital High Resolution Encoder, Keyless Shaft, Single SpeedTec Din Connector, 24V DC Holding Brake, , Standard
Allen-Bradley / Rockwell Automation | |
---|---|
Product Category | AC Servomotors |
Product Number | VPL-A0631M-PK14AA |
Product Name | Kinetix VP Low Inertia Servo Motor |
Shaft Speed | 6000 rpm |