Allen-Bradley / Rockwell Automation MP-Series MPM 480V AC Rotary Servo Motor MPM-B2152F-SJ72AA

Description
Bulletin MPM - Medium-Inertia Servo Motors Product, 460 V, 3000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), No Brake, IEC Metric, Free Mounting Holes (Type FF)
Request a Quote Datasheet
Description
Bulletin MPM - Medium-Inertia Servo Motors Product, 460 V, 3000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), No Brake, IEC Metric, Free Mounting Holes (Type FF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MP-Series MPM 480V AC Rotary Servo Motor - MPM-B2152F-SJ72AA - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
MP-Series MPM 480V AC Rotary Servo Motor
MPM-B2152F-SJ72AA
MP-Series MPM 480V AC Rotary Servo Motor MPM-B2152F-SJ72AA
Bulletin MPM - Medium-Inertia Servo Motors Product, 460 V, 3000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), No Brake, IEC Metric, Free Mounting Holes (Type FF)

Bulletin MPM - Medium-Inertia Servo Motors Product, 460 V, 3000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), No Brake, IEC Metric, Free Mounting Holes (Type FF)

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category AC Servomotors
Product Number MPM-B2152F-SJ72AA
Product Name MP-Series MPM 480V AC Rotary Servo Motor
AC Voltage & Frequency 460/480V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4540C-HJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details
HPK-Series 460V AC Rotary Servo Motor - HPK-B1307C-MA42AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1500 rpm
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A520K-MJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 4000 rpm
View Details