Allen-Bradley / Rockwell Automation MP-Series MPL 240V AC Rotary Servo Motor MPL-A4530K-MK74AA

Description
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 45 = 130 mm (5.12 in.), Stack Length 30 = 76.2 mm (3.0 in.), 4000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyless Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), 24V DC Brake, IEC Metric, Free Mounting Holes (Type FF)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4530K-MK74AA - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
MP-Series MPL 240V AC Rotary Servo Motor
MPL-A4530K-MK74AA
MP-Series MPL 240V AC Rotary Servo Motor MPL-A4530K-MK74AA
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 45 = 130 mm (5.12 in.), Stack Length 30 = 76.2 mm (3.0 in.), 4000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyless Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), 24V DC Brake, IEC Metric, Free Mounting Holes (Type FF)

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 45 = 130 mm (5.12 in.), Stack Length 30 = 76.2 mm (3.0 in.), 4000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyless Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), 24V DC Brake, IEC Metric, Free Mounting Holes (Type FF)

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Brushless Motors
Product Number MPL-A4530K-MK74AA
Product Name MP-Series MPL 240V AC Rotary Servo Motor
Motor Type AC Servo; Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

MP-Series MPL 480V AC Rotary Servo Motor - MPL-B4530K-HK74AA - Allen-Bradley / Rockwell Automation
Specs
Motor Type AC Servo; Servomotor
View Details
HPK-Series 460V AC Rotary Servo Motor - HPK-B1613C-MB44AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1500 rpm
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B4540F-HK74AA - Allen-Bradley / Rockwell Automation
Specs
Motor Type AC Servo; Servomotor
View Details
MP-Series MPF 240V AC Rotary Servo Motor - MPF-A430H-MJ74BA - Allen-Bradley / Rockwell Automation
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 3500 rpm
View Details