MP-Series Integrated Linear Stage-Type Actuator, Frame Size 8 = 200 mm (7.9 in) base width, 230V ac, Ballscrew, 540 mm Stroke Length, Multi-turn High Resolution Encoder (absolute feedback) 128 cycle/rev., 20.0 mm/rev (0.79 in./rev) ballscrew with rotary motor, Covered with strip seals (IP30 protection), No brake
Allen-Bradley / Rockwell Automation | |
---|---|
Product Category | Linear Slides and Linear Stages |
Product Number | MPAS-A80542-V20S2A |
Product Name | Linear Stage |
Drive Type | Ball Screw |