Allen-Bradley / Rockwell Automation Selector Switch 800H-HR2D2

Description
SELECTOR SWITCH, 30.5 MM 2-POSITION, NON-ILLUMINATED, PLASTIC, TYPE 4/4X/13, NO GUARDS, WHITE, OPERATOR FUNCTION - MAINTAINED, STANDARD - 1 NC. FREE 2 YEAR RADWELL WARRANTY
Description
SELECTOR SWITCH, 30.5 MM 2-POSITION, NON-ILLUMINATED, PLASTIC, TYPE 4/4X/13, NO GUARDS, WHITE, OPERATOR FUNCTION - MAINTAINED, STANDARD - 1 NC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 1159223 - Radwell International
Willingboro, NJ, United States
Selector Switch
1159223
Selector Switch 1159223
SELECTOR SWITCH, 30.5 MM 2-POSITION, NON-ILLUMINATED, PLASTIC, TYPE 4/4X/13, NO GUARDS, WHITE, OPERATOR FUNCTION - MAINTAINED, STANDARD - 1 NC. FREE 2 YEAR RADWELL WARRANTY

SELECTOR SWITCH, 30.5 MM 2-POSITION, NON-ILLUMINATED, PLASTIC, TYPE 4/4X/13, NO GUARDS, WHITE, OPERATOR FUNCTION - MAINTAINED, STANDARD - 1 NC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 1159223
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

Voltage selector switch, 6 stages, serie-parallel, PCB mounting - SWZ2 (Print) - SCHURTER Inc
Specs
Initial Contact Resistance 10 milliohms
Terminal Type Solder Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
View Details
EFSC rotary switch - rotary switches and selectors - BARTEC
Specs
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 69K7028 - Newark, An Avnet Company
Specs
AC Voltage Rating 20 volts
Positions per Pole 10 Position
View Details
2 suppliers
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers