The 700-R series is a line of NEMA industrial sealed switch relays with electrically held contacts, designed for hazardous locations classified as Class 1, Division 2 Groups A, B, C, and D, and suited for environments with shock and vibration. The 700-R400 variant features four normally open contacts and is available with an AC coil rated for 220 V at 60 Hz. The relay has an open type, Type 1 construction, with approximate dimensions of 55.56 mm wide, 88.90 mm high, and 92.25 mm deep for the unenclosed version, and weighs 0.91 kg (2 lb). It offers high reliability and long mechanical and electrical life due to sealed contacts.
700-R Sealed Contact Industrial Control Relay, 4 N.O., 220V 60Hz / 240V 60Hz
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 700-R400A2 |
| Product Name | NEMA Sealed Sw AC Coil Indus Relay |