Allen-Bradley / Rockwell Automation VAC STARTER 400A 1109-CON

Description
1109 Non-Reversing Vacuum Starter, 400A, Open, 380-415V 50/60Hz, Eutectic Alloy
Request a Quote
Description
1109 Non-Reversing Vacuum Starter, 400A, Open, 380-415V 50/60Hz, Eutectic Alloy
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VAC STARTER 400A - 1109-CON - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
VAC STARTER 400A
1109-CON
VAC STARTER 400A 1109-CON
1109 Non-Reversing Vacuum Starter, 400A, Open, 380-415V 50/60Hz, Eutectic Alloy

1109 Non-Reversing Vacuum Starter, 400A, Open, 380-415V 50/60Hz, Eutectic Alloy

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Motor Starters and Contactors
Product Number 1109-CON
Product Name VAC STARTER 400A
Control Voltage 380 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12X01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
IEC 9 A Contactor - 100-C09S01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Contactor - 328805 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 600 amps
Motor Voltage 220 to 240 volts
View Details
IEC 9 A Contactor - 100-C09K200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details