Allen-Bradley / Rockwell Automation Vac Starter 400A W/E10Lr 1109-COD-EEW

Description
1109 Non-Reversing Vacuum Starter, 400A, Open, 120V 50/60Hz, Solid State Overload 80...400A
Request a Quote Datasheet
Description
1109 Non-Reversing Vacuum Starter, 400A, Open, 120V 50/60Hz, Solid State Overload 80...400A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vac Starter 400A W/E10Lr - 1109-COD-EEW - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
Vac Starter 400A W/E10Lr
1109-COD-EEW
Vac Starter 400A W/E10Lr 1109-COD-EEW
1109 Non-Reversing Vacuum Starter, 400A, Open, 120V 50/60Hz, Solid State Overload 80...400A

1109 Non-Reversing Vacuum Starter, 400A, Open, 120V 50/60Hz, Solid State Overload 80...400A

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Motor Starters and Contactors
Product Number 1109-COD-EEW
Product Name Vac Starter 400A W/E10Lr
Device Technology Solid State
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12Y10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
IEC 9 A Contactor - 100-C09ED01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
IEC 12 A Contactor - 100-C12EY10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
IEC 12 A Contactor - 100-C12KD400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details