Allen-Bradley / Rockwell Automation IEC 12 A Reversing Contactor 104-C12KL22

Description
104-C Reversing Contactors, 12A, Line Side, 200-230V 50/60Hz, 1 N.O. 1 N.C.
Request a Quote Datasheet
Description
104-C Reversing Contactors, 12A, Line Side, 200-230V 50/60Hz, 1 N.O. 1 N.C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 12 A Reversing Contactor - 104-C12KL22 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
IEC 12 A Reversing Contactor
104-C12KL22
IEC 12 A Reversing Contactor 104-C12KL22
104-C Reversing Contactors, 12A, Line Side, 200-230V 50/60Hz, 1 N.O. 1 N.C.

104-C Reversing Contactors, 12A, Line Side, 200-230V 50/60Hz, 1 N.O. 1 N.C.

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Motor Starters and Contactors
Product Number 104-C12KL22
Product Name IEC 12 A Reversing Contactor
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09UK10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
IEC 9 A Contactor - 100-C09EY300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
IEC 9 A Contactor - 100-C09EQ200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
IEC 9 A Contactor - 100-C09K10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers