103H/107H - Enclosed Compact Combination Starters, 4 - 6.3 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), Start-Stop Button
Allen-Bradley / Rockwell Automation | |
---|---|
Product Category | Motor Controllers |
Product Number | 103H-AFBD2-DB63X-1 |
Product Name | IEC Enclosed H Comb Motor Ctlr |