Allen-Bradley / Rockwell Automation IEC 370 A Safety Contactor 100S-E370KN12C

Description
100S-E MCS-E Safety Contactor, 370A, AC3 duty, 250-500V AC 50/60Hz / 250-500V DC Electronic Coil, 1 N.O. 1 N.C. Standard & 0 N.O. 1 N.C. Lower Power Auxiliary Contacts
Request a Quote Datasheet
Description
100S-E MCS-E Safety Contactor, 370A, AC3 duty, 250-500V AC 50/60Hz / 250-500V DC Electronic Coil, 1 N.O. 1 N.C. Standard & 0 N.O. 1 N.C. Lower Power Auxiliary Contacts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 370 A Safety Contactor - 100S-E370KN12C - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
IEC 370 A Safety Contactor
100S-E370KN12C
IEC 370 A Safety Contactor 100S-E370KN12C
100S-E MCS-E Safety Contactor, 370A, AC3 duty, 250-500V AC 50/60Hz / 250-500V DC Electronic Coil, 1 N.O. 1 N.C. Standard & 0 N.O. 1 N.C. Lower Power Auxiliary Contacts

100S-E MCS-E Safety Contactor, 370A, AC3 duty, 250-500V AC 50/60Hz / 250-500V DC Electronic Coil, 1 N.O. 1 N.C. Standard & 0 N.O. 1 N.C. Lower Power Auxiliary Contacts

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Motor Starters and Contactors
Product Number 100S-E370KN12C
Product Name IEC 370 A Safety Contactor
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09H300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
IEC 9 A Contactor - 100-C09UT10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
IEC 12 A Contactor - 100-C12EQ10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
IEC 12 A Contactor - 100-C12D10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
2 suppliers