Allen-Bradley / Rockwell Automation IEC 72 A Contactor 100-C72T01

Description
100-C IEC Contactor, Screw Terminals, Line Side, 72A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote
Description
100-C IEC Contactor, Screw Terminals, Line Side, 72A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IEC 72 A Contactor - 100-C72T01 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
IEC 72 A Contactor
100-C72T01
IEC 72 A Contactor 100-C72T01
100-C IEC Contactor, Screw Terminals, Line Side, 72A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack

100-C IEC Contactor, Screw Terminals, Line Side, 72A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Motor Starters and Contactors
Product Number 100-C72T01
Product Name IEC 72 A Contactor
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09EJ10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers
Contactor - 979292 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Control Voltage 24 volts
View Details
IEC 12 A Contactor - 100-C12R400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
IEC 9 A Contactor - 100-C09D10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers