Allen-Bradley / Rockwell Automation IEC 60 A Contactor 100-C60KY10

Description
100-C IEC Contactor, 48V 50/60Hz, Screw Terminals, Line Side, 60A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote Datasheet
Description
100-C IEC Contactor, 48V 50/60Hz, Screw Terminals, Line Side, 60A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60 A Contactor - 100-C60KY10 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
IEC 60 A Contactor
100-C60KY10
IEC 60 A Contactor 100-C60KY10
100-C IEC Contactor, 48V 50/60Hz, Screw Terminals, Line Side, 60A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack

100-C IEC Contactor, 48V 50/60Hz, Screw Terminals, Line Side, 60A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Motor Starters and Contactors
Product Number 100-C60KY10
Product Name IEC 60 A Contactor
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09J200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
2 suppliers
Contactor - 22425303 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
IEC 9 A Contactor - 100-C09KA01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
IEC 9 A Contactor - 100-C09UT01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details