Allen-Bradley / Rockwell Automation IEC 16 A Contactor 100-C16KN400

Description
100-C IEC Contactor, 400V 50/60Hz, Screw Terminals, Line Side, 16A, 4 N.O. 0 N.C. Main Contact Configuration, Single Pack
Request a Quote
Description
100-C IEC Contactor, 400V 50/60Hz, Screw Terminals, Line Side, 16A, 4 N.O. 0 N.C. Main Contact Configuration, Single Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IEC 16 A Contactor - 100-C16KN400 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
IEC 16 A Contactor
100-C16KN400
IEC 16 A Contactor 100-C16KN400
100-C IEC Contactor, 400V 50/60Hz, Screw Terminals, Line Side, 16A, 4 N.O. 0 N.C. Main Contact Configuration, Single Pack

100-C IEC Contactor, 400V 50/60Hz, Screw Terminals, Line Side, 16A, 4 N.O. 0 N.C. Main Contact Configuration, Single Pack

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Motor Starters and Contactors
Product Number 100-C16KN400
Product Name IEC 16 A Contactor
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12EY10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
IEC 12 A Contactor - 100-C12J300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Contactor - 226705141 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Contactor - 328567 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 3
Continuous Current 12 amps
View Details