ALL-STATES, Inc. Wiring Duct WDS3X2-BLK

Description
SOLID TYPE HIGH IMPACT RIGID PVC MATERIAL BLACK FINISH 6.5 FT 78 LENGTH IN INCH 3 INCH 3 WIDTH IN INCH 2 INCH 2 HEIGHT IN INCH 6.5 LENGTH IN FT UL, CSA APPROVAL 0.18 INCH X 0.31 INCH SLOT, 0.26 INCH X 0.55 INCH SLOT MOUNTING 0 COVER INCLUDED ALL-STATES. BRAND APPLICABLE STANDARD DIN 43659 TRIPLE ROW MOUNTING SLOT HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN WDS3X2 MODEL
Datasheet
Description
SOLID TYPE HIGH IMPACT RIGID PVC MATERIAL BLACK FINISH 6.5 FT 78 LENGTH IN INCH 3 INCH 3 WIDTH IN INCH 2 INCH 2 HEIGHT IN INCH 6.5 LENGTH IN FT UL, CSA APPROVAL 0.18 INCH X 0.31 INCH SLOT, 0.26 INCH X 0.55 INCH SLOT MOUNTING 0 COVER INCLUDED ALL-STATES. BRAND APPLICABLE STANDARD DIN 43659 TRIPLE ROW MOUNTING SLOT HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN WDS3X2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Duct - WDS3X2-BLK - ALL-STATES, Inc.
St. Charles, IL, USA
Wiring Duct
WDS3X2-BLK
Wiring Duct WDS3X2-BLK
SOLID TYPE HIGH IMPACT RIGID PVC MATERIAL BLACK FINISH 6.5 FT 78 LENGTH IN INCH 3 INCH 3 WIDTH IN INCH 2 INCH 2 HEIGHT IN INCH 6.5 LENGTH IN FT UL, CSA APPROVAL 0.18 INCH X 0.31 INCH SLOT, 0.26 INCH X 0.55 INCH SLOT MOUNTING 0 COVER INCLUDED ALL-STATES. BRAND APPLICABLE STANDARD DIN 43659 TRIPLE ROW MOUNTING SLOT HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN WDS3X2 MODEL
  • SOLID TYPE
  • HIGH IMPACT RIGID PVC MATERIAL
  • BLACK FINISH
  • 6.5 FT
  • 78 LENGTH IN INCH
  • 3 INCH
  • 3 WIDTH IN INCH
  • 2 INCH
  • 2 HEIGHT IN INCH
  • 6.5 LENGTH IN FT
  • UL, CSA APPROVAL
  • 0.18 INCH X 0.31 INCH SLOT, 0.26 INCH X 0.55 INCH SLOT MOUNTING
  • 0 COVER INCLUDED
  • ALL-STATES. BRAND
  • APPLICABLE STANDARD DIN 43659
  • TRIPLE ROW MOUNTING SLOT
  • HEIGHT IN INCH - UOM IN
  • LENGTH IN FT - UOM FT
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • WDS3X2 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Wiring Ducts
Product Number WDS3X2-BLK
Product Name Wiring Duct
Wire Duct Style Slotless
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Cable Management - Spools -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
View Details
Wire Ducts, Raceways - 1920-B50X35T-ND - DigiKey
Specs
Wire Duct Style Slotted
Material Poly-Vinyl Chloride (PVC)
Colors Available Gray
View Details
Cable Trunking - 1369146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pvc
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details