FLUSH TYPE
HIGH IMPACT RIGID PVC MATERIAL
GRAY FINISH
6.5 FT
78 LENGTH IN INCH
2 INCH
2 WIDTH IN INCH
NARROW SLOTTED WALL, SLOTTED WALL, SOLID WALL USED ON
6.5 LENGTH IN FT
UL, CSA APPROVAL
ALL-STATES. BRAND
APPLICABLE STANDARD DIN 43659
LENGTH IN FT - UOM FT
LENGTH IN INCH - UOM IN
WIDTH IN INCH - UOM IN
WDC2 MODEL
ALL-STATES, Inc.
Done
Datasheet
Description
FLUSH TYPE
HIGH IMPACT RIGID PVC MATERIAL
GRAY FINISH
6.5 FT
78 LENGTH IN INCH
2 INCH
2 WIDTH IN INCH
NARROW SLOTTED WALL, SLOTTED WALL, SOLID WALL USED ON
6.5 LENGTH IN FT
UL, CSA APPROVAL
ALL-STATES. BRAND
APPLICABLE STANDARD DIN 43659
LENGTH IN FT - UOM FT
LENGTH IN INCH - UOM IN
WIDTH IN INCH - UOM IN
WDC2 MODEL
FLUSH TYPE
HIGH IMPACT RIGID PVC MATERIAL
GRAY FINISH
6.5 FT
78 LENGTH IN INCH
2 INCH
2 WIDTH IN INCH
NARROW SLOTTED WALL, SLOTTED WALL, SOLID WALL USED ON
6.5 LENGTH IN FT
UL, CSA APPROVAL
ALL-STATES. BRAND
APPLICABLE STANDARD DIN 43659
LENGTH IN FT - UOM FT
LENGTH IN INCH - UOM IN
WIDTH IN INCH - UOM IN
WDC2 MODEL
FLUSH TYPE
HIGH IMPACT RIGID PVC MATERIAL
GRAY FINISH
6.5 FT
78 LENGTH IN INCH
2 INCH
2 WIDTH IN INCH
NARROW SLOTTED WALL, SLOTTED WALL, SOLID WALL USED ON
6.5 LENGTH IN FT
UL, CSA APPROVAL
ALL-STATES. BRAND
APPLICABLE STANDARD DIN 43659
LENGTH IN FT - UOM FT
LENGTH IN INCH - UOM IN
WIDTH IN INCH - UOM IN
WDC2 MODEL
Supplier's Site
Datasheet
Technical Specifications
ALL-STATES, Inc.
Product Category
Uncategorized Products
Product Number
WDC2-GRY
Product Name
Wiring Duct Cover
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems