FLUSH TYPE
HIGH IMPACT RIGID PVC MATERIAL
WHITE FINISH
6.5 FT
78 LENGTH IN INCH
1 INCH
1 WIDTH IN INCH
NARROW SLOTTED WALL, SLOTTED WALL, SOLID WALL USED ON
6.5 LENGTH IN FT
UL, CSA APPROVAL
ALL-STATES. BRAND
APPLICABLE STANDARD DIN 43659
LENGTH IN FT - UOM FT
LENGTH IN INCH - UOM IN
WIDTH IN INCH - UOM IN
WDC1 MODEL
ALL-STATES, Inc.
Done
Datasheet
Description
FLUSH TYPE
HIGH IMPACT RIGID PVC MATERIAL
WHITE FINISH
6.5 FT
78 LENGTH IN INCH
1 INCH
1 WIDTH IN INCH
NARROW SLOTTED WALL, SLOTTED WALL, SOLID WALL USED ON
6.5 LENGTH IN FT
UL, CSA APPROVAL
ALL-STATES. BRAND
APPLICABLE STANDARD DIN 43659
LENGTH IN FT - UOM FT
LENGTH IN INCH - UOM IN
WIDTH IN INCH - UOM IN
WDC1 MODEL
FLUSH TYPE
HIGH IMPACT RIGID PVC MATERIAL
WHITE FINISH
6.5 FT
78 LENGTH IN INCH
1 INCH
1 WIDTH IN INCH
NARROW SLOTTED WALL, SLOTTED WALL, SOLID WALL USED ON
6.5 LENGTH IN FT
UL, CSA APPROVAL
ALL-STATES. BRAND
APPLICABLE STANDARD DIN 43659
LENGTH IN FT - UOM FT
LENGTH IN INCH - UOM IN
WIDTH IN INCH - UOM IN
WDC1 MODEL
FLUSH TYPE
HIGH IMPACT RIGID PVC MATERIAL
WHITE FINISH
6.5 FT
78 LENGTH IN INCH
1 INCH
1 WIDTH IN INCH
NARROW SLOTTED WALL, SLOTTED WALL, SOLID WALL USED ON