ALL-STATES, Inc. Wiring Duct WD4X3-WHT

Description
0.31 INCH SLOTTED TYPE HIGH IMPACT RIGID PVC MATERIAL WHITE FINISH 6.5 FT 78 LENGTH IN INCH 4 INCH 4 WIDTH IN INCH 3 INCH 3 HEIGHT IN INCH 6.5 LENGTH IN FT UL, CSA APPROVAL 0.18 INCH X 0.31 INCH SLOT, 0.26 INCH X 0.55 INCH SLOT MOUNTING 0 COVER INCLUDED ALL-STATES. BRAND APPLICABLE STANDARD DIN 43659 TRIPLE ROW MOUNTING SLOT HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN WD4X3 MODEL
Datasheet
Description
0.31 INCH SLOTTED TYPE HIGH IMPACT RIGID PVC MATERIAL WHITE FINISH 6.5 FT 78 LENGTH IN INCH 4 INCH 4 WIDTH IN INCH 3 INCH 3 HEIGHT IN INCH 6.5 LENGTH IN FT UL, CSA APPROVAL 0.18 INCH X 0.31 INCH SLOT, 0.26 INCH X 0.55 INCH SLOT MOUNTING 0 COVER INCLUDED ALL-STATES. BRAND APPLICABLE STANDARD DIN 43659 TRIPLE ROW MOUNTING SLOT HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN WD4X3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Duct - WD4X3-WHT - ALL-STATES, Inc.
St. Charles, IL, USA
Wiring Duct
WD4X3-WHT
Wiring Duct WD4X3-WHT
0.31 INCH SLOTTED TYPE HIGH IMPACT RIGID PVC MATERIAL WHITE FINISH 6.5 FT 78 LENGTH IN INCH 4 INCH 4 WIDTH IN INCH 3 INCH 3 HEIGHT IN INCH 6.5 LENGTH IN FT UL, CSA APPROVAL 0.18 INCH X 0.31 INCH SLOT, 0.26 INCH X 0.55 INCH SLOT MOUNTING 0 COVER INCLUDED ALL-STATES. BRAND APPLICABLE STANDARD DIN 43659 TRIPLE ROW MOUNTING SLOT HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN WD4X3 MODEL
  • 0.31 INCH SLOTTED TYPE
  • HIGH IMPACT RIGID PVC MATERIAL
  • WHITE FINISH
  • 6.5 FT
  • 78 LENGTH IN INCH
  • 4 INCH
  • 4 WIDTH IN INCH
  • 3 INCH
  • 3 HEIGHT IN INCH
  • 6.5 LENGTH IN FT
  • UL, CSA APPROVAL
  • 0.18 INCH X 0.31 INCH SLOT, 0.26 INCH X 0.55 INCH SLOT MOUNTING
  • 0 COVER INCLUDED
  • ALL-STATES. BRAND
  • APPLICABLE STANDARD DIN 43659
  • TRIPLE ROW MOUNTING SLOT
  • HEIGHT IN INCH - UOM IN
  • LENGTH IN FT - UOM FT
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • WD4X3 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Wiring Ducts
Product Number WD4X3-WHT
Product Name Wiring Duct
Wire Duct Style Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Cable Trunking - 150334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Colors Available White
Standard Length 6.56 ft (2 m)
View Details
Fiber Cable Management - Spools -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
View Details
Wire Ducts, Raceways - 1920-1119-ND - DigiKey
Specs
Wire Duct Style Slotted
Material Poly-Vinyl Chloride (PVC)
Colors Available Gray
View Details