ALL-STATES, Inc. Cable Loom Tubing 54265

Description
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 100 FT 1.98 INCH INNER DIAMETER 2.4 INCH OUTER DIAMETER SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 2 INCH PACKAGING TYPE BULK REEL COTS-2000 MODEL
Datasheet
Description
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 100 FT 1.98 INCH INNER DIAMETER 2.4 INCH OUTER DIAMETER SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 2 INCH PACKAGING TYPE BULK REEL COTS-2000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Loom Tubing - 54265 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Loom Tubing
54265
Cable Loom Tubing 54265
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 100 FT 1.98 INCH INNER DIAMETER 2.4 INCH OUTER DIAMETER SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 2 INCH PACKAGING TYPE BULK REEL COTS-2000 MODEL
  • NYLON MATERIAL
  • BLACK WITH GRAY LINE COLOR
  • 100 FT
  • 1.98 INCH INNER DIAMETER
  • 2.4 INCH OUTER DIAMETER
  • SLIT CORRUGATED WALL TYPE
  • RAP-TIGHT. BRAND
  • NOMINAL SIZE 2 INCH
  • PACKAGING TYPE BULK REEL
  • COTS-2000 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 54265
Product Name Cable Loom Tubing
Sleeving Non-Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Cable Sleeves - 1797017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.3937 to 0.8268 inch (10 to 21 mm)
Length 591 inch (15000 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-2122-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cut Tube Wrap - CTW-2000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details