ALL-STATES, Inc. Cable Loom Tubing 54260

Description
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 150 FT 1.54 INCH INNER DIAMETER 1.9 INCH OUTER DIAMETER SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 1.5 INCH PACKAGING TYPE BULK REEL COTS-1500 MODEL
Datasheet
Description
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 150 FT 1.54 INCH INNER DIAMETER 1.9 INCH OUTER DIAMETER SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 1.5 INCH PACKAGING TYPE BULK REEL COTS-1500 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Loom Tubing - 54260 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Loom Tubing
54260
Cable Loom Tubing 54260
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 150 FT 1.54 INCH INNER DIAMETER 1.9 INCH OUTER DIAMETER SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 1.5 INCH PACKAGING TYPE BULK REEL COTS-1500 MODEL
  • NYLON MATERIAL
  • BLACK WITH GRAY LINE COLOR
  • 150 FT
  • 1.54 INCH INNER DIAMETER
  • 1.9 INCH OUTER DIAMETER
  • SLIT CORRUGATED WALL TYPE
  • RAP-TIGHT. BRAND
  • NOMINAL SIZE 1.5 INCH
  • PACKAGING TYPE BULK REEL
  • COTS-1500 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 54260
Product Name Cable Loom Tubing
Sleeving Non-Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-07-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Stainless Steel Tubular Braid - 1150 - BRIM Electronics, Inc.
Specs
Material Copper
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details