ALL-STATES, Inc. Cable Loom Tubing 54250

Description
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 300 FT 1.092 INCH INNER DIAMETER 1.36 INCH OUTER DIAMETER SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 1.125 INCH PACKAGING TYPE BULK REEL COTS-1125 MODEL
Datasheet
Description
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 300 FT 1.092 INCH INNER DIAMETER 1.36 INCH OUTER DIAMETER SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 1.125 INCH PACKAGING TYPE BULK REEL COTS-1125 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Loom Tubing - 54250 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Loom Tubing
54250
Cable Loom Tubing 54250
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 300 FT 1.092 INCH INNER DIAMETER 1.36 INCH OUTER DIAMETER SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 1.125 INCH PACKAGING TYPE BULK REEL COTS-1125 MODEL
  • NYLON MATERIAL
  • BLACK WITH GRAY LINE COLOR
  • 300 FT
  • 1.092 INCH INNER DIAMETER
  • 1.36 INCH OUTER DIAMETER
  • SLIT CORRUGATED WALL TYPE
  • RAP-TIGHT. BRAND
  • NOMINAL SIZE 1.125 INCH
  • PACKAGING TYPE BULK REEL
  • COTS-1125 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 54250
Product Name Cable Loom Tubing
Sleeving Non-Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-506 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 0.87 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0224 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.8700 inch (22.1 mm)
View Details
Heat Shrink Tubing - 136136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.8268 inch (21 mm)
View Details