ALL-STATES, Inc. Cable Loom Tubing 54246

Description
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 50 FT 0.976 INCH INNER DIAMETER 1.284 INCH OUTER DIAMETER SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 1 INCH PACKAGING TYPE REEL COTS-1000 MODEL
Datasheet
Description
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 50 FT 0.976 INCH INNER DIAMETER 1.284 INCH OUTER DIAMETER SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 1 INCH PACKAGING TYPE REEL COTS-1000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Loom Tubing - 54246 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Loom Tubing
54246
Cable Loom Tubing 54246
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 50 FT 0.976 INCH INNER DIAMETER 1.284 INCH OUTER DIAMETER SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 1 INCH PACKAGING TYPE REEL COTS-1000 MODEL
  • NYLON MATERIAL
  • BLACK WITH GRAY LINE COLOR
  • 50 FT
  • 0.976 INCH INNER DIAMETER
  • 1.284 INCH OUTER DIAMETER
  • SLIT CORRUGATED WALL TYPE
  • RAP-TIGHT. BRAND
  • NOMINAL SIZE 1 INCH
  • PACKAGING TYPE REEL
  • COTS-1000 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 54246
Product Name Cable Loom Tubing
Sleeving Non-Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-3000-060-8.500 - Caplugs
Specs
Material Rubber - Synthetic
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/8-02-QB6IN-8 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details