ALL-STATES, Inc. Cable Loom Tubing 54235

Description
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 550 FT 0.724 INCH INNER DIAMETER 0.976 INCH OUTER DIAMETER SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.75 INCH PACKAGING TYPE BULK REEL COTS-750 MODEL
Datasheet
Description
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 550 FT 0.724 INCH INNER DIAMETER 0.976 INCH OUTER DIAMETER SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.75 INCH PACKAGING TYPE BULK REEL COTS-750 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Loom Tubing - 54235 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Loom Tubing
54235
Cable Loom Tubing 54235
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 550 FT 0.724 INCH INNER DIAMETER 0.976 INCH OUTER DIAMETER SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.75 INCH PACKAGING TYPE BULK REEL COTS-750 MODEL
  • NYLON MATERIAL
  • BLACK WITH GRAY LINE COLOR
  • 550 FT
  • 0.724 INCH INNER DIAMETER
  • 0.976 INCH OUTER DIAMETER
  • SLIT CORRUGATED WALL TYPE
  • RAP-TIGHT. BRAND
  • NOMINAL SIZE 0.75 INCH
  • PACKAGING TYPE BULK REEL
  • COTS-750 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 54235
Product Name Cable Loom Tubing
Sleeving Non-Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0065672002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details