ALL-STATES, Inc. Cable Loom Tubing 54226

Description
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 100 FT 0.481 INCH INNER DIAMETER 0.688 INCH OUTER DIAMETER SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.5 INCH PACKAGING TYPE REEL COTS-500 MODEL
Datasheet
Description
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 100 FT 0.481 INCH INNER DIAMETER 0.688 INCH OUTER DIAMETER SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.5 INCH PACKAGING TYPE REEL COTS-500 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Loom Tubing - 54226 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Loom Tubing
54226
Cable Loom Tubing 54226
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 100 FT 0.481 INCH INNER DIAMETER 0.688 INCH OUTER DIAMETER SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.5 INCH PACKAGING TYPE REEL COTS-500 MODEL
  • NYLON MATERIAL
  • BLACK WITH GRAY LINE COLOR
  • 100 FT
  • 0.481 INCH INNER DIAMETER
  • 0.688 INCH OUTER DIAMETER
  • SLIT CORRUGATED WALL TYPE
  • RAP-TIGHT. BRAND
  • NOMINAL SIZE 0.5 INCH
  • PACKAGING TYPE REEL
  • COTS-500 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 54226
Product Name Cable Loom Tubing
Sleeving Non-Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 006977P005 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Brimflex™ Fiberglass Sleeving - BFG - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature 649 C (1200 F)
View Details