ALL-STATES, Inc. Cable Loom Tubing 54215

Description
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 1900 FT 0.347 INCH INNER DIAMETER 0.514 INCH OUTER DIAMETER SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.375 INCH PACKAGING TYPE BULK REEL COTS-375 MODEL
Datasheet
Description
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 1900 FT 0.347 INCH INNER DIAMETER 0.514 INCH OUTER DIAMETER SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.375 INCH PACKAGING TYPE BULK REEL COTS-375 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Loom Tubing - 54215 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Loom Tubing
54215
Cable Loom Tubing 54215
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 1900 FT 0.347 INCH INNER DIAMETER 0.514 INCH OUTER DIAMETER SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.375 INCH PACKAGING TYPE BULK REEL COTS-375 MODEL
  • NYLON MATERIAL
  • BLACK WITH GRAY LINE COLOR
  • 1900 FT
  • 0.347 INCH INNER DIAMETER
  • 0.514 INCH OUTER DIAMETER
  • SLIT CORRUGATED WALL TYPE
  • RAP-TIGHT. BRAND
  • NOMINAL SIZE 0.375 INCH
  • PACKAGING TYPE BULK REEL
  • COTS-375 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 54215
Product Name Cable Loom Tubing
Sleeving Non-Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-2000-060-48.0 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Tubing 1/2 In. Shrink(2:1) 4 FT.L; ThinWall ; Int. Dia. 12.7 mm - 70133163 - Allied Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Length 48 inch (1219 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-2122-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0394 inch (1 mm)
View Details