ALL-STATES, Inc. Cable Loom Tubing 54195

Description
POLYETHYLENE MATERIAL BLACK COLOR 100 FT 1.98 INCH INNER DIAMETER 2.4 INCH OUTER DIAMETER SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 2 INCH PACKAGING TYPE BULK REEL COTS-2000 MODEL
Datasheet
Description
POLYETHYLENE MATERIAL BLACK COLOR 100 FT 1.98 INCH INNER DIAMETER 2.4 INCH OUTER DIAMETER SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 2 INCH PACKAGING TYPE BULK REEL COTS-2000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Loom Tubing - 54195 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Loom Tubing
54195
Cable Loom Tubing 54195
POLYETHYLENE MATERIAL BLACK COLOR 100 FT 1.98 INCH INNER DIAMETER 2.4 INCH OUTER DIAMETER SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 2 INCH PACKAGING TYPE BULK REEL COTS-2000 MODEL
  • POLYETHYLENE MATERIAL
  • BLACK COLOR
  • 100 FT
  • 1.98 INCH INNER DIAMETER
  • 2.4 INCH OUTER DIAMETER
  • SLIT CORRUGATED WALL TYPE
  • RAP-TIGHT. BRAND
  • NOMINAL SIZE 2 INCH
  • PACKAGING TYPE BULK REEL
  • COTS-2000 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 54195
Product Name Cable Loom Tubing
Sleeving Non-Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-3000-060-8.500 - Caplugs
Specs
Material Rubber - Synthetic
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/8-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2756 inch (7 mm)
View Details