ALL-STATES, Inc. Cable Loom Tubing 54185

Description
POLYETHYLENE MATERIAL BLACK COLOR 250 FT 1.198 INCH INNER DIAMETER 1.47 INCH OUTER DIAMETER SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 1.25 INCH PACKAGING TYPE BULK REEL COTS-1250 MODEL
Datasheet
Description
POLYETHYLENE MATERIAL BLACK COLOR 250 FT 1.198 INCH INNER DIAMETER 1.47 INCH OUTER DIAMETER SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 1.25 INCH PACKAGING TYPE BULK REEL COTS-1250 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Loom Tubing - 54185 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Loom Tubing
54185
Cable Loom Tubing 54185
POLYETHYLENE MATERIAL BLACK COLOR 250 FT 1.198 INCH INNER DIAMETER 1.47 INCH OUTER DIAMETER SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 1.25 INCH PACKAGING TYPE BULK REEL COTS-1250 MODEL
  • POLYETHYLENE MATERIAL
  • BLACK COLOR
  • 250 FT
  • 1.198 INCH INNER DIAMETER
  • 1.47 INCH OUTER DIAMETER
  • SLIT CORRUGATED WALL TYPE
  • RAP-TIGHT. BRAND
  • NOMINAL SIZE 1.25 INCH
  • PACKAGING TYPE BULK REEL
  • COTS-1250 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 54185
Product Name Cable Loom Tubing
Sleeving Non-Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/16-01-QB6IN-30 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details