ALL-STATES, Inc. Cable Loom Tubing 54165

Description
POLYETHYLENE MATERIAL BLACK COLOR 550 FT 0.724 INCH INNER DIAMETER 0.976 INCH OUTER DIAMETER SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.75 INCH PACKAGING TYPE BULK REEL COTS-750 MODEL
Datasheet
Description
POLYETHYLENE MATERIAL BLACK COLOR 550 FT 0.724 INCH INNER DIAMETER 0.976 INCH OUTER DIAMETER SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.75 INCH PACKAGING TYPE BULK REEL COTS-750 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Loom Tubing - 54165 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Loom Tubing
54165
Cable Loom Tubing 54165
POLYETHYLENE MATERIAL BLACK COLOR 550 FT 0.724 INCH INNER DIAMETER 0.976 INCH OUTER DIAMETER SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.75 INCH PACKAGING TYPE BULK REEL COTS-750 MODEL
  • POLYETHYLENE MATERIAL
  • BLACK COLOR
  • 550 FT
  • 0.724 INCH INNER DIAMETER
  • 0.976 INCH OUTER DIAMETER
  • SLIT CORRUGATED WALL TYPE
  • RAP-TIGHT. BRAND
  • NOMINAL SIZE 0.75 INCH
  • PACKAGING TYPE BULK REEL
  • COTS-750 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 54165
Product Name Cable Loom Tubing
Sleeving Non-Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 074155-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details