ALL-STATES, Inc. Cable Loom Tubing 54161

Description
POLYETHYLENE MATERIAL BLACK COLOR 100 FT 0.598 INCH INNER DIAMETER 0.827 INCH OUTER DIAMETER SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.625 INCH PACKAGING TYPE REEL COTS-625 MODEL
Datasheet
Description
POLYETHYLENE MATERIAL BLACK COLOR 100 FT 0.598 INCH INNER DIAMETER 0.827 INCH OUTER DIAMETER SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.625 INCH PACKAGING TYPE REEL COTS-625 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Loom Tubing - 54161 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Loom Tubing
54161
Cable Loom Tubing 54161
POLYETHYLENE MATERIAL BLACK COLOR 100 FT 0.598 INCH INNER DIAMETER 0.827 INCH OUTER DIAMETER SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.625 INCH PACKAGING TYPE REEL COTS-625 MODEL
  • POLYETHYLENE MATERIAL
  • BLACK COLOR
  • 100 FT
  • 0.598 INCH INNER DIAMETER
  • 0.827 INCH OUTER DIAMETER
  • SLIT CORRUGATED WALL TYPE
  • RAP-TIGHT. BRAND
  • NOMINAL SIZE 0.625 INCH
  • PACKAGING TYPE REEL
  • COTS-625 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 54161
Product Name Cable Loom Tubing
Sleeving Non-Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
Cut Tube Wrap - CTW-3000-060-11.000 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Reducing sleeve - DARQ-R-A-S17-S11-17-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details