ALL-STATES, Inc. Cable Loom Tubing 54115

Description
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 200 FT 1.198 INCH INNER DIAMETER 1.47 INCH OUTER DIAMETER NON SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 1.25 INCH PACKAGING TYPE BULK REEL COT-1250 MODEL
Datasheet
Description
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 200 FT 1.198 INCH INNER DIAMETER 1.47 INCH OUTER DIAMETER NON SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 1.25 INCH PACKAGING TYPE BULK REEL COT-1250 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Loom Tubing - 54115 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Loom Tubing
54115
Cable Loom Tubing 54115
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 200 FT 1.198 INCH INNER DIAMETER 1.47 INCH OUTER DIAMETER NON SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 1.25 INCH PACKAGING TYPE BULK REEL COT-1250 MODEL
  • NYLON MATERIAL
  • BLACK WITH GRAY LINE COLOR
  • 200 FT
  • 1.198 INCH INNER DIAMETER
  • 1.47 INCH OUTER DIAMETER
  • NON SLIT CORRUGATED WALL TYPE
  • RAP-TIGHT. BRAND
  • NOMINAL SIZE 1.25 INCH
  • PACKAGING TYPE BULK REEL
  • COT-1250 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 54115
Product Name Cable Loom Tubing
Sleeving Non-Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Heat Shrink Tubing - 136133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.6299 inch (16 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1640-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cut Tube Wrap - CTW-2000-060-48.0 - Caplugs
Specs
Material Rubber - Synthetic
View Details