NYLON MATERIAL
BLACK WITH GRAY LINE COLOR
50 FT
0.976 INCH INNER DIAMETER
1.284 INCH OUTER DIAMETER
NON SLIT CORRUGATED WALL TYPE
RAP-TIGHT. BRAND
NOMINAL SIZE 1 INCH
PACKAGING TYPE REEL
COT-1000 MODEL
ALL-STATES, Inc.
Done
Datasheet
Description
NYLON MATERIAL
BLACK WITH GRAY LINE COLOR
50 FT
0.976 INCH INNER DIAMETER
1.284 INCH OUTER DIAMETER
NON SLIT CORRUGATED WALL TYPE
RAP-TIGHT. BRAND
NOMINAL SIZE 1 INCH
PACKAGING TYPE REEL
COT-1000 MODEL
NYLON MATERIAL
BLACK WITH GRAY LINE COLOR
50 FT
0.976 INCH INNER DIAMETER
1.284 INCH OUTER DIAMETER
NON SLIT CORRUGATED WALL TYPE
RAP-TIGHT. BRAND
NOMINAL SIZE 1 INCH
PACKAGING TYPE REEL
COT-1000 MODEL