ALL-STATES, Inc. Cable Loom Tubing 54101

Description
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 50 FT 0.84 INCH INNER DIAMETER 1.14 INCH OUTER DIAMETER NON SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.875 INCH PACKAGING TYPE REEL COT-875 MODEL
Datasheet
Description
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 50 FT 0.84 INCH INNER DIAMETER 1.14 INCH OUTER DIAMETER NON SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.875 INCH PACKAGING TYPE REEL COT-875 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Loom Tubing - 54101 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Loom Tubing
54101
Cable Loom Tubing 54101
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 50 FT 0.84 INCH INNER DIAMETER 1.14 INCH OUTER DIAMETER NON SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.875 INCH PACKAGING TYPE REEL COT-875 MODEL
  • NYLON MATERIAL
  • BLACK WITH GRAY LINE COLOR
  • 50 FT
  • 0.84 INCH INNER DIAMETER
  • 1.14 INCH OUTER DIAMETER
  • NON SLIT CORRUGATED WALL TYPE
  • RAP-TIGHT. BRAND
  • NOMINAL SIZE 0.875 INCH
  • PACKAGING TYPE REEL
  • COT-875 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 54101
Product Name Cable Loom Tubing
Sleeving Non-Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Cut Tube Wrap - CTW-3000-060-48.0 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details