ALL-STATES, Inc. Cable Loom Tubing 54090

Description
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 700 FT 0.598 INCH INNER DIAMETER 0.827 INCH OUTER DIAMETER NON SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.625 INCH PACKAGING TYPE BULK REEL COT-625 MODEL
Datasheet
Description
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 700 FT 0.598 INCH INNER DIAMETER 0.827 INCH OUTER DIAMETER NON SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.625 INCH PACKAGING TYPE BULK REEL COT-625 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Loom Tubing - 54090 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Loom Tubing
54090
Cable Loom Tubing 54090
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 700 FT 0.598 INCH INNER DIAMETER 0.827 INCH OUTER DIAMETER NON SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.625 INCH PACKAGING TYPE BULK REEL COT-625 MODEL
  • NYLON MATERIAL
  • BLACK WITH GRAY LINE COLOR
  • 700 FT
  • 0.598 INCH INNER DIAMETER
  • 0.827 INCH OUTER DIAMETER
  • NON SLIT CORRUGATED WALL TYPE
  • RAP-TIGHT. BRAND
  • NOMINAL SIZE 0.625 INCH
  • PACKAGING TYPE BULK REEL
  • COT-625 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 54090
Product Name Cable Loom Tubing
Sleeving Non-Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/16-02-MS100FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Food Grade Acrylated Olefin Heat Shrink - HS-614 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details