ALL-STATES, Inc. Cable Loom Tubing 54075

Description
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 1500 FT 0.347 INCH INNER DIAMETER 0.514 INCH OUTER DIAMETER NON SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.375 INCH PACKAGING TYPE BULK REEL COT-375 MODEL
Datasheet
Description
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 1500 FT 0.347 INCH INNER DIAMETER 0.514 INCH OUTER DIAMETER NON SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.375 INCH PACKAGING TYPE BULK REEL COT-375 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Loom Tubing - 54075 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Loom Tubing
54075
Cable Loom Tubing 54075
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 1500 FT 0.347 INCH INNER DIAMETER 0.514 INCH OUTER DIAMETER NON SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.375 INCH PACKAGING TYPE BULK REEL COT-375 MODEL
  • NYLON MATERIAL
  • BLACK WITH GRAY LINE COLOR
  • 1500 FT
  • 0.347 INCH INNER DIAMETER
  • 0.514 INCH OUTER DIAMETER
  • NON SLIT CORRUGATED WALL TYPE
  • RAP-TIGHT. BRAND
  • NOMINAL SIZE 0.375 INCH
  • PACKAGING TYPE BULK REEL
  • COT-375 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 54075
Product Name Cable Loom Tubing
Sleeving Non-Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 080745J001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
View Details
2 suppliers
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details