ALL-STATES, Inc. Cable Loom Tubing 54071

Description
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 100 FT 0.242 INCH INNER DIAMETER 0.397 INCH OUTER DIAMETER NON SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.25 INCH PACKAGING TYPE REEL COT-250 MODEL
Datasheet
Description
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 100 FT 0.242 INCH INNER DIAMETER 0.397 INCH OUTER DIAMETER NON SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.25 INCH PACKAGING TYPE REEL COT-250 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Loom Tubing - 54071 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Loom Tubing
54071
Cable Loom Tubing 54071
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 100 FT 0.242 INCH INNER DIAMETER 0.397 INCH OUTER DIAMETER NON SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.25 INCH PACKAGING TYPE REEL COT-250 MODEL
  • NYLON MATERIAL
  • BLACK WITH GRAY LINE COLOR
  • 100 FT
  • 0.242 INCH INNER DIAMETER
  • 0.397 INCH OUTER DIAMETER
  • NON SLIT CORRUGATED WALL TYPE
  • RAP-TIGHT. BRAND
  • NOMINAL SIZE 0.25 INCH
  • PACKAGING TYPE REEL
  • COT-250 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 54071
Product Name Cable Loom Tubing
Sleeving Non-Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

Busbar Heat Shrink Tubing & Tape - 021253-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin
Operating Temperature 0.0 to 125 C (32 to 257 F)
View Details
Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Tubular Braid - 1100/1101 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details