POLYETHYLENE MATERIAL
BLACK COLOR
100 FT
1.54 INCH INNER DIAMETER
1.9 INCH OUTER DIAMETER
NON SLIT CORRUGATED WALL TYPE
RAP-TIGHT. BRAND
NOMINAL SIZE 1.5 INCH
PACKAGING TYPE BULK REEL
COT-1500 MODEL
ALL-STATES, Inc.
Done
Datasheet
Description
POLYETHYLENE MATERIAL
BLACK COLOR
100 FT
1.54 INCH INNER DIAMETER
1.9 INCH OUTER DIAMETER
NON SLIT CORRUGATED WALL TYPE
RAP-TIGHT. BRAND
NOMINAL SIZE 1.5 INCH
PACKAGING TYPE BULK REEL
COT-1500 MODEL
POLYETHYLENE MATERIAL
BLACK COLOR
100 FT
1.54 INCH INNER DIAMETER
1.9 INCH OUTER DIAMETER
NON SLIT CORRUGATED WALL TYPE
RAP-TIGHT. BRAND
NOMINAL SIZE 1.5 INCH
PACKAGING TYPE BULK REEL
COT-1500 MODEL