ALL-STATES, Inc. Cable Loom Tubing 54031

Description
POLYETHYLENE MATERIAL BLACK COLOR 50 FT 0.84 INCH INNER DIAMETER 1.14 INCH OUTER DIAMETER NON SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.875 INCH PACKAGING TYPE REEL COT-875 MODEL
Datasheet
Description
POLYETHYLENE MATERIAL BLACK COLOR 50 FT 0.84 INCH INNER DIAMETER 1.14 INCH OUTER DIAMETER NON SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.875 INCH PACKAGING TYPE REEL COT-875 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Loom Tubing - 54031 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Loom Tubing
54031
Cable Loom Tubing 54031
POLYETHYLENE MATERIAL BLACK COLOR 50 FT 0.84 INCH INNER DIAMETER 1.14 INCH OUTER DIAMETER NON SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.875 INCH PACKAGING TYPE REEL COT-875 MODEL
  • POLYETHYLENE MATERIAL
  • BLACK COLOR
  • 50 FT
  • 0.84 INCH INNER DIAMETER
  • 1.14 INCH OUTER DIAMETER
  • NON SLIT CORRUGATED WALL TYPE
  • RAP-TIGHT. BRAND
  • NOMINAL SIZE 0.875 INCH
  • PACKAGING TYPE REEL
  • COT-875 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 54031
Product Name Cable Loom Tubing
Sleeving Non-Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-1000-060-48.000 - Caplugs
Specs
Material Rubber - Synthetic
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-05-QB6IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details