ALL-STATES, Inc. Spiral Wrap 53460

Description
NON-ST. MATERIAL NATURAL COLOR 100 FT 100 LENGTH IN FT 0.875 INCH MIN. BUNDLE OUTER DIAMETER 6 INCH MAX. BUNDLE OUTER DIAMETER .875 MIN. BUNDLE OUTER DIAMETER IN INCH 6 MAX. BUNDLE OUTER DIAMETER IN INCH 1 INCH OUTER DIAMETER 1 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.04 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-1000 MODEL
Datasheet
Description
NON-ST. MATERIAL NATURAL COLOR 100 FT 100 LENGTH IN FT 0.875 INCH MIN. BUNDLE OUTER DIAMETER 6 INCH MAX. BUNDLE OUTER DIAMETER .875 MIN. BUNDLE OUTER DIAMETER IN INCH 6 MAX. BUNDLE OUTER DIAMETER IN INCH 1 INCH OUTER DIAMETER 1 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.04 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-1000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap - 53460 - ALL-STATES, Inc.
St. Charles, IL, USA
Spiral Wrap
53460
Spiral Wrap 53460
NON-ST. MATERIAL NATURAL COLOR 100 FT 100 LENGTH IN FT 0.875 INCH MIN. BUNDLE OUTER DIAMETER 6 INCH MAX. BUNDLE OUTER DIAMETER .875 MIN. BUNDLE OUTER DIAMETER IN INCH 6 MAX. BUNDLE OUTER DIAMETER IN INCH 1 INCH OUTER DIAMETER 1 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.04 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-1000 MODEL
  • NON-ST. MATERIAL
  • NATURAL COLOR
  • 100 FT
  • 100 LENGTH IN FT
  • 0.875 INCH MIN. BUNDLE OUTER DIAMETER
  • 6 INCH MAX. BUNDLE OUTER DIAMETER
  • .875 MIN. BUNDLE OUTER DIAMETER IN INCH
  • 6 MAX. BUNDLE OUTER DIAMETER IN INCH
  • 1 INCH OUTER DIAMETER
  • 1 OUTER DIAMETER IN INCH
  • 1 REEL STANDARD PACKAGE
  • 0.04 INCH WALL THICKNESS
  • ALL-STATES. BRAND
  • LENGTH IN FT - UOM FT
  • MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
  • MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
  • OUTER DIAMETER IN INCH - UOM IN
  • SW-1000 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 53460
Product Name Spiral Wrap
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details