ALL-STATES, Inc. Spiral Wrap 53400

Description
NON-ST. MATERIAL NATURAL COLOR 500 FT 500 LENGTH IN FT 0.313 INCH MIN. BUNDLE OUTER DIAMETER 3 INCH MAX. BUNDLE OUTER DIAMETER .313 MIN. BUNDLE OUTER DIAMETER IN INCH 3 MAX. BUNDLE OUTER DIAMETER IN INCH 0.375 INCH OUTER DIAMETER .375 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-375 MODEL
Datasheet
Description
NON-ST. MATERIAL NATURAL COLOR 500 FT 500 LENGTH IN FT 0.313 INCH MIN. BUNDLE OUTER DIAMETER 3 INCH MAX. BUNDLE OUTER DIAMETER .313 MIN. BUNDLE OUTER DIAMETER IN INCH 3 MAX. BUNDLE OUTER DIAMETER IN INCH 0.375 INCH OUTER DIAMETER .375 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-375 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap - 53400 - ALL-STATES, Inc.
St. Charles, IL, USA
Spiral Wrap
53400
Spiral Wrap 53400
NON-ST. MATERIAL NATURAL COLOR 500 FT 500 LENGTH IN FT 0.313 INCH MIN. BUNDLE OUTER DIAMETER 3 INCH MAX. BUNDLE OUTER DIAMETER .313 MIN. BUNDLE OUTER DIAMETER IN INCH 3 MAX. BUNDLE OUTER DIAMETER IN INCH 0.375 INCH OUTER DIAMETER .375 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-375 MODEL
  • NON-ST. MATERIAL
  • NATURAL COLOR
  • 500 FT
  • 500 LENGTH IN FT
  • 0.313 INCH MIN. BUNDLE OUTER DIAMETER
  • 3 INCH MAX. BUNDLE OUTER DIAMETER
  • .313 MIN. BUNDLE OUTER DIAMETER IN INCH
  • 3 MAX. BUNDLE OUTER DIAMETER IN INCH
  • 0.375 INCH OUTER DIAMETER
  • .375 OUTER DIAMETER IN INCH
  • 1 REEL STANDARD PACKAGE
  • ALL-STATES. BRAND
  • LENGTH IN FT - UOM FT
  • MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
  • MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
  • OUTER DIAMETER IN INCH - UOM IN
  • SW-375 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 53400
Product Name Spiral Wrap
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3150 inch (8 mm)
View Details
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Length 48 inch (1219 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details