ALL-STATES, Inc. Spiral Wrap 53385

Description
NON-ST. MATERIAL NATURAL COLOR 500 FT 500 LENGTH IN FT 0.125 INCH MIN. BUNDLE OUTER DIAMETER 0.75 INCH MAX. BUNDLE OUTER DIAMETER .125 MIN. BUNDLE OUTER DIAMETER IN INCH .75 MAX. BUNDLE OUTER DIAMETER IN INCH 0.187 INCH OUTER DIAMETER .187 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.03 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-187 MODEL
Datasheet
Description
NON-ST. MATERIAL NATURAL COLOR 500 FT 500 LENGTH IN FT 0.125 INCH MIN. BUNDLE OUTER DIAMETER 0.75 INCH MAX. BUNDLE OUTER DIAMETER .125 MIN. BUNDLE OUTER DIAMETER IN INCH .75 MAX. BUNDLE OUTER DIAMETER IN INCH 0.187 INCH OUTER DIAMETER .187 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.03 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-187 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap - 53385 - ALL-STATES, Inc.
St. Charles, IL, USA
Spiral Wrap
53385
Spiral Wrap 53385
NON-ST. MATERIAL NATURAL COLOR 500 FT 500 LENGTH IN FT 0.125 INCH MIN. BUNDLE OUTER DIAMETER 0.75 INCH MAX. BUNDLE OUTER DIAMETER .125 MIN. BUNDLE OUTER DIAMETER IN INCH .75 MAX. BUNDLE OUTER DIAMETER IN INCH 0.187 INCH OUTER DIAMETER .187 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.03 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-187 MODEL
  • NON-ST. MATERIAL
  • NATURAL COLOR
  • 500 FT
  • 500 LENGTH IN FT
  • 0.125 INCH MIN. BUNDLE OUTER DIAMETER
  • 0.75 INCH MAX. BUNDLE OUTER DIAMETER
  • .125 MIN. BUNDLE OUTER DIAMETER IN INCH
  • .75 MAX. BUNDLE OUTER DIAMETER IN INCH
  • 0.187 INCH OUTER DIAMETER
  • .187 OUTER DIAMETER IN INCH
  • 1 REEL STANDARD PACKAGE
  • 0.03 INCH WALL THICKNESS
  • ALL-STATES. BRAND
  • LENGTH IN FT - UOM FT
  • MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
  • MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
  • OUTER DIAMETER IN INCH - UOM IN
  • SW-187 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 53385
Product Name Spiral Wrap
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Wraps - 059455-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details