ALL-STATES, Inc. Spiral Wrap 53350

Description
NYLON MATERIAL NATURAL COLOR 200 FT 200 LENGTH IN FT 0.625 INCH MIN. BUNDLE OUTER DIAMETER 5 INCH MAX. BUNDLE OUTER DIAMETER .625 MIN. BUNDLE OUTER DIAMETER IN INCH 5 MAX. BUNDLE OUTER DIAMETER IN INCH 0.75 INCH OUTER DIAMETER .75 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.032 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-750 MODEL
Datasheet
Description
NYLON MATERIAL NATURAL COLOR 200 FT 200 LENGTH IN FT 0.625 INCH MIN. BUNDLE OUTER DIAMETER 5 INCH MAX. BUNDLE OUTER DIAMETER .625 MIN. BUNDLE OUTER DIAMETER IN INCH 5 MAX. BUNDLE OUTER DIAMETER IN INCH 0.75 INCH OUTER DIAMETER .75 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.032 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-750 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap - 53350 - ALL-STATES, Inc.
St. Charles, IL, USA
Spiral Wrap
53350
Spiral Wrap 53350
NYLON MATERIAL NATURAL COLOR 200 FT 200 LENGTH IN FT 0.625 INCH MIN. BUNDLE OUTER DIAMETER 5 INCH MAX. BUNDLE OUTER DIAMETER .625 MIN. BUNDLE OUTER DIAMETER IN INCH 5 MAX. BUNDLE OUTER DIAMETER IN INCH 0.75 INCH OUTER DIAMETER .75 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.032 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-750 MODEL
  • NYLON MATERIAL
  • NATURAL COLOR
  • 200 FT
  • 200 LENGTH IN FT
  • 0.625 INCH MIN. BUNDLE OUTER DIAMETER
  • 5 INCH MAX. BUNDLE OUTER DIAMETER
  • .625 MIN. BUNDLE OUTER DIAMETER IN INCH
  • 5 MAX. BUNDLE OUTER DIAMETER IN INCH
  • 0.75 INCH OUTER DIAMETER
  • .75 OUTER DIAMETER IN INCH
  • 1 REEL STANDARD PACKAGE
  • 0.032 INCH WALL THICKNESS
  • ALL-STATES. BRAND
  • LENGTH IN FT - UOM FT
  • MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
  • MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
  • OUTER DIAMETER IN INCH - UOM IN
  • SW-750 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 53350
Product Name Spiral Wrap
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 061868-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details