ALL-STATES, Inc. Spiral Wrap 53230

Description
FLAME RETARDANT POLYETHYLENE MATERIAL WHITE COLOR 500 FT 500 LENGTH IN FT 0.188 INCH MIN. BUNDLE OUTER DIAMETER 2 INCH MAX. BUNDLE OUTER DIAMETER .188 MIN. BUNDLE OUTER DIAMETER IN INCH 2 MAX. BUNDLE OUTER DIAMETER IN INCH 0.25 INCH OUTER DIAMETER .25 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.045 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-250 MODEL
Datasheet
Description
FLAME RETARDANT POLYETHYLENE MATERIAL WHITE COLOR 500 FT 500 LENGTH IN FT 0.188 INCH MIN. BUNDLE OUTER DIAMETER 2 INCH MAX. BUNDLE OUTER DIAMETER .188 MIN. BUNDLE OUTER DIAMETER IN INCH 2 MAX. BUNDLE OUTER DIAMETER IN INCH 0.25 INCH OUTER DIAMETER .25 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.045 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-250 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap - 53230 - ALL-STATES, Inc.
St. Charles, IL, USA
Spiral Wrap
53230
Spiral Wrap 53230
FLAME RETARDANT POLYETHYLENE MATERIAL WHITE COLOR 500 FT 500 LENGTH IN FT 0.188 INCH MIN. BUNDLE OUTER DIAMETER 2 INCH MAX. BUNDLE OUTER DIAMETER .188 MIN. BUNDLE OUTER DIAMETER IN INCH 2 MAX. BUNDLE OUTER DIAMETER IN INCH 0.25 INCH OUTER DIAMETER .25 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.045 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-250 MODEL
  • FLAME RETARDANT POLYETHYLENE MATERIAL
  • WHITE COLOR
  • 500 FT
  • 500 LENGTH IN FT
  • 0.188 INCH MIN. BUNDLE OUTER DIAMETER
  • 2 INCH MAX. BUNDLE OUTER DIAMETER
  • .188 MIN. BUNDLE OUTER DIAMETER IN INCH
  • 2 MAX. BUNDLE OUTER DIAMETER IN INCH
  • 0.25 INCH OUTER DIAMETER
  • .25 OUTER DIAMETER IN INCH
  • 1 REEL STANDARD PACKAGE
  • 0.045 INCH WALL THICKNESS
  • ALL-STATES. BRAND
  • LENGTH IN FT - UOM FT
  • MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
  • MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
  • OUTER DIAMETER IN INCH - UOM IN
  • SW-250 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 53230
Product Name Spiral Wrap
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0021036019 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details